PHOENIX CONTACT USA Headers, Plugs and Sockets 1903122

Description
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1903122-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1903122-ND
Headers, Plugs and Sockets 1903122-ND
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1903122-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details