PHOENIX CONTACT USA Pluggable Terminal Blocks 1902194

Description
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1902194 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1902194
Pluggable Terminal Blocks 1902194
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1902194
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details
Terminal Blk/Strip Wiring Dev - 932493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Spring Clamp
View Details