"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 8POS 90DEG 2.5MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6470-ND | 1894820 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 4.0 amps | 4.0 amps |