PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1891166

Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1891166-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1891166-ND
Terminal Blocks - Wire to Board 1891166-ND
TERM BLK 12POS TOP ENT 3.5MM PCB

TERM BLK 12POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1891166 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1891166
Fixed Terminal Blocks 1891166
Fixed Terminal Blocks 12P 3.5mm 180DEG

Fixed Terminal Blocks 12P 3.5mm 180DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1891166-ND 1891166
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444104 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details