PHOENIX CONTACT USA Fixed Terminal Blocks 1891137

Description
Fixed Terminal Blocks 9P 3.5mm 180DEG
Datasheet
Description
Fixed Terminal Blocks 9P 3.5mm 180DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1891137 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1891137
Fixed Terminal Blocks 1891137
Fixed Terminal Blocks 9P 3.5mm 180DEG

Fixed Terminal Blocks 9P 3.5mm 180DEG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1891137
Product Name Fixed Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.208 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers