PHOENIX CONTACT USA Fixed Terminal Blocks 1891108

Description
Fixed Terminal Blocks 6P 3.5mm 180DEG
Datasheet
Description
Fixed Terminal Blocks 6P 3.5mm 180DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1891108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1891108
Fixed Terminal Blocks 1891108
Fixed Terminal Blocks 6P 3.5mm 180DEG

Fixed Terminal Blocks 6P 3.5mm 180DEG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1891108
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1426/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details