PHOENIX CONTACT USA Pluggable Terminal Blocks 1890963

Description
Phoenix Contact 1890963
Request a Quote Datasheet
Description
Phoenix Contact 1890963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8045118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8045118
Pluggable Terminal Blocks 8045118
Phoenix Contact 1890963

Phoenix Contact 1890963

Supplier's Site
Terminal Blocks - Wire to Board - 277-5953-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5953-ND
Terminal Blocks - Wire to Board 277-5953-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1890963 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1890963
Fixed Terminal Blocks 1890963
Fixed Terminal Blocks 2P 5mm 90DEG

Fixed Terminal Blocks 2P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8045118 277-5953-ND 1890963
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1727-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX041 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details