PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1890471

Description
TERM BLK 2POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1890471-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1890471-ND
Terminal Blocks - Wire to Board 1890471-ND
TERM BLK 2POS TOP ENT 3.81MM PCB

TERM BLK 2POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1890471 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1890471
Fixed Terminal Blocks 1890471
Fixed Terminal Blocks FFKDSA1/V-3.81- 2

Fixed Terminal Blocks FFKDSA1/V-3.81- 2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1890471-ND 1890471
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - 1444306 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1727/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details