TERM BLOCK 1POS 45DEG PCB
Fixed Terminal Blocks 1P 5mm 135DEG
16 A Nominal Current, 5.0 mm Pitch, Spring-Cage Connection, Printed Circuit Terminal Block
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6046-ND | 1889259 | 70054459 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | Block, Terminal; 16 A; 250 V; 5.0 mm; 24 to 14 AWG; 1; Spring-Cage; Soldering |
| Mounting Options | PCB | PCB | |
| Features | Interlocking (Side) | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
| # of Contacts | 1 | 1 | |
| Orientation | 45 Degree Entry | 45 Degree Entry | 45 Degree Entry |