PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1888700

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6294-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6294-ND
Terminal Blocks - Wire to Board 277-6294-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8045092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8045092
Pluggable Terminal Blocks 8045092
Phoenix Contact 1888700

Phoenix Contact 1888700

Supplier's Site
Terminal Block, 5.08mm Pin Spacing, 4 Positions - 70054424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, 5.08mm Pin Spacing, 4 Positions
70054424
Terminal Block, 5.08mm Pin Spacing, 4 Positions 70054424
Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12 Compact Cage Clamping Body Low Design

Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
  • Compact Cage Clamping Body
  • Low Design
Supplier's Site
Fixed Terminal Blocks - 1888700 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1888700
Fixed Terminal Blocks 1888700
Fixed Terminal Blocks 4P 5.08mm 90DEG

Fixed Terminal Blocks 4P 5.08mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6294-ND 8045092 70054424 1888700
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block, 5.08mm Pin Spacing, 4 Positions Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.058 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details