"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 3P SIDE ENT 5.08MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6062-ND | 1888690 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5.08 mm (0.2000 inch) | |
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |