PHOENIX CONTACT USA Headers, Plugs and Sockets 1883174

Description
"5 Position Terminal Block Plug, Card Edge 0.295"" (7.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Card Edge 0.295"" (7.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1883174-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1883174-ND
Headers, Plugs and Sockets 1883174-ND
"5 Position Terminal Block Plug, Card Edge 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Card Edge 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1883174 - 795556-1883174 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 1883174
795556-1883174
Terminal Blocks - Headers, Plugs and Sockets - 1883174 795556-1883174
Manufacturer: Phoenix Contact Win Source Part Number: 795556-1883174 Series: COMBICON ZEC Packaging: Bulk Type: Plug, Card Edge Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.295" (7.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 10A Voltage - IEC: 1000V Current - UL: 10A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-26 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Family Name: 1883174 Categories: Connectors, Interconnects Insulation Height: 0.689" (17.50mm) Wire Strip Length: 7mm Introduction Date: March 06, 2008 ECCN: EAR99 Country of Origin: Germany, Greece Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 795556-1883174
Series: COMBICON ZEC
Packaging: Bulk
Type: Plug, Card Edge
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - IEC: 10A
Voltage - IEC: 1000V
Current - UL: 10A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-26 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm2
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Family Name: 1883174
Categories: Connectors, Interconnects
Insulation Height: 0.689" (17.50mm)
Wire Strip Length: 7mm
Introduction Date: March 06, 2008
ECCN: EAR99
Country of Origin: Germany, Greece
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1883174-ND 795556-1883174
Product Name Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets - 1883174
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details