PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1883129

Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6620-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6620-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6620-ND
TERM BLOCK PLUG 10POS STR 5MM

TERM BLOCK PLUG 10POS STR 5MM

Buy Now Datasheet
Plug; 10 A; 125 V; 5.0 mm; 24-16 AWG; Spring Cage; 4 kV; PA; 7 mm; 1.5 - 70055091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 10 A; 125 V; 5.0 mm; 24-16 AWG; Spring Cage; 4 kV; PA; 7 mm; 1.5
70055091
Plug; 10 A; 125 V; 5.0 mm; 24-16 AWG; Spring Cage; 4 kV; PA; 7 mm; 1.5 70055091
Plug, 10 A Nominal Current, 250 V Rated Voltage, 5 mm Pitch, Spring cage Connection Type

Plug, 10 A Nominal Current, 250 V Rated Voltage, 5 mm Pitch, Spring cage Connection Type

Supplier's Site
Pluggable Terminal Blocks - 1883129 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1883129
Pluggable Terminal Blocks 1883129
Pluggable Terminal Blocks ZEC 1.5/10-ST-5.0 C2 R1.10

Pluggable Terminal Blocks ZEC 1.5/10-ST-5.0 C2 R1.10

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6620-ND 70055091 1883129
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug; 10 A; 125 V; 5.0 mm; 24-16 AWG; Spring Cage; 4 kV; PA; 7 mm; 1.5 Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Spring Clamp Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details