Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1881655

Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1462-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1462-ND
Headers, Plugs and Sockets 277-1462-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 1881655 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1881655
Headers, Plugs and Sockets 1881655
TERM BLOCK HDR 12POS VERT 2.5MM

TERM BLOCK HDR 12POS VERT 2.5MM

Supplier's Site Datasheet
Terminal Header; 4 A; 80 V; 2.5 mm; 12;Soldering - 70054517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 4 A; 80 V; 2.5 mm; 12;Soldering
70054517
Terminal Header; 4 A; 80 V; 2.5 mm; 12;Soldering 70054517
Header, Soldering Mounting, PA Insulation Material Soldering mounting 4 A nominal current Polyamide Insulating Material Voltage: 125, Amps: 4

Header, Soldering Mounting, PA Insulation Material

  • Soldering mounting
  • 4 A nominal current
  • Polyamide Insulating Material
  • Voltage: 125, Amps: 4
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1462-ND 1881655 70054517
Product Name Headers, Plugs and Sockets Headers, Plugs and Sockets Terminal Header; 4 A; 80 V; 2.5 mm; 12;Soldering
Connector Type Header Connector
Mounting Through Hole Through Hole Soldering
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers