PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1881464

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.098" (2.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole Color: Green Housing Material: Polyamide (PA), Nylon
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.098" (2.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole Color: Green Housing Material: Polyamide (PA), Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.098" (2.50mm) Header Orientation: 90°, Right Angle Mounting Type: Through Hole Color: Green Housing Material: Polyamide (PA), Nylon

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.098" (2.50mm)
Header Orientation: 90°, Right Angle
Mounting Type: Through Hole
Color: Green
Housing Material: Polyamide (PA), Nylon

Buy Now Datasheet
Pluggable Terminal Blocks - 1881464 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1881464
Pluggable Terminal Blocks 1881464
Pluggable Terminal Blocks 4 Pos 2.5mm pitch Through Hole Header

Pluggable Terminal Blocks 4 Pos 2.5mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1881464
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9791 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details