4A 100V 2.5mm Pitch Screwless Terminal Block, 10 Pos, Green Product overview: 1881406 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 100V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1881406 can be used for catalog matching and distributor lookup.
"10 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332179-1881406
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - IEC: 4A
Voltage - IEC: 320 V
Current - UL: 4 A
Voltage - UL: 125 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm2: 0.14-0.5mm²
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.463" (11.76mm)
Wire Strip Length: 8mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: FK-MC 0.5/10-ST-2.5,FK-MC0
RoHS Status: ROHS3 Compliant
TERM BLOCK PLUG 10POS STR 2.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1881406 | 277-1438-ND | 1332179-1881406 | 1881406 |
| Product Name | 4A 100V Electronic Connector | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Female / Jack | Male / Plug | Male / Plug | |
| Termination | Screwless | |||
| Voltage Rating | 100 volts | 125 volts | ||
| Current Rating | 4.0 amps | 4.0 amps | 4.0 amps |