PHOENIX CONTACT USA Pluggable Terminal Blocks 1881396

Description
Phoenix Contact 1881396
Request a Quote Datasheet
Description
Phoenix Contact 1881396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8045048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8045048
Pluggable Terminal Blocks 8045048
Phoenix Contact 1881396

Phoenix Contact 1881396

Supplier's Site
Pluggable Terminal Blocks - 1703940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703940
Pluggable Terminal Blocks 1703940
Phoenix Contact 1881396

Phoenix Contact 1881396

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1437-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1437-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1437-ND
TERM BLOCK PLUG 9POS STR 2.5MM

TERM BLOCK PLUG 9POS STR 2.5MM

Buy Now Datasheet
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 9; 2.50 kV; 80 V; PA - 70054701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 9; 2.50 kV; 80 V; PA
70054701
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 9; 2.50 kV; 80 V; PA 70054701
Polyamide Insulating Material Voltage: 125, Amps: 4, AWG: 28-20 Spring-Cage Plug Suitable for Use in Miniature Modules with a High-Contact Density Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 4, AWG: 28-20
Spring-Cage Plug
Suitable for Use in Miniature Modules with a High-Contact Density
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Pluggable Terminal Blocks - 1881396 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1881396
Pluggable Terminal Blocks 1881396
Pluggable Terminal Blocks 9 Pos 2.5mm pitch Plug 26-20AWG Spring

Pluggable Terminal Blocks 9 Pos 2.5mm pitch Plug 26-20AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8045048 277-1437-ND 70054701 1881396
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 9; 2.50 kV; 80 V; PA Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp Spring Clamp Push-In
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 9 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1444336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers