Pluggable Terminal Blocks 7 Pos 2.5mm pitch Plug 26-20AWG Spring
MICRO COMBICON FK-MC 0,5 series 2.5 mm plug-in cable mount terminal block connectors with a test connection for a 1 mm diameter test connector. The MICRO COMBICON FK-MC series free hanging plug connectors have female sockets and are for use with MC (V) 0,5 and MCD (V) 0.5 2.5mm pitch headers.
The MICRO COMBICON 0,5 series can be used typically in applications such as, but not limited to, control wiring, instrumentation, control and measurement and industrial electronics.
⢠Spring clamp technology for quick connection. ⢠High copper content for low resistance and greater conductivity. ⢠Integrated test points for testing with connector inserted. ⢠2 to 12 way versions. ⢠Flammability rating UL94 V0
Number of Contacts = 7
Pitch = 2.5mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Spring Cage
Type = Plug
Current Rating = 4A
Body Orientation = Straight
Colour = Green
TERM BLOCK PLUG 7POS STR 2.5MM
Polyamide Insulating Material
Voltage: 125, Amps: 4, AWG: 28-20
Spring-Cage Plug
Suitable for Use in Miniature Modules with a High-Contact Density
Plug-In Direction Parallel to the Conductor Axis
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1881370 | 8045045 | 277-1435-ND | 70054699 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Plug; 4 A; 125 V; 2.50 mm; 20 to 26 AWG; 7; 2.50 kV; 80 V; PA | |
Termination Options | Push-In | Spring Clamp | Screw Clamp; Spring Clamp | Spring Clamp |
Approvals | VDE Component Mark; UL 94 V-0 | RoHS Compliant | UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | Single Feed Through | |
# of Contacts | 7 | 7 | 7 | |
Contacts Pitch | 2.50 mm (0.10 inches) | 2.50 mm (0.10 inches) | 2.49 mm (0.10 inches) |