TERM BLOCK PLUG 2POS STR 2.5MM
Pluggable Terminal Blocks 2 Pos 2.5mm pitch Plug 26-20AWG Spring
Polyamide Insulating Material
Voltage: 125, Amps: 4, AWG: 28-20
Spring-Cage Plug
Suitable for Use in Miniature Modules with a High-Contact Density
Plug-In Direction Parallel to the Conductor Axis
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 3579470 | 277-1430-ND | 1881325 | 70054694 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block Plug; 4 A; 80 V; 2.5 mm;2; 1.5 kV; 160 V; PA; 8 mm; 2.5 mm |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | |
| Termination Options | Spring Clamp; Spring cage | Screw Clamp; Spring Clamp | Push-In | Spring Clamp |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | |
| # of Contacts | 2 | 2 | 2 | |
| Contacts Pitch | 2.50 mm (0.10 inches) | 2.49 mm (0.10 inches) | 2.50 mm (0.10 inches) |