Manufacturer: Phoenix Contact
Win Source Part Number: 905630-1879324
Series: COMBICON EMCV
Features: 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical - Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 1879324-ND, 277-8972, EMCV 1.5/6-GF-3.81, EMCV1.5/6-GF-3.81
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905630-1879324 |
| Product Name | Unclassified - 1879324 |