PHOENIX CONTACT USA Wire to Board 1877481

Description
"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-6723-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-6723-ND
Wire to Board 277-6723-ND
"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
371-1877481
12A Electronic Connector 371-1877481
Conn PC Terminal Block 2 POS 5.08mm Solder Thru-Hole 12A Product overview: 1877481 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1877481 can be used for catalog matching and distributor lookup.

Conn PC Terminal Block 2 POS 5.08mm Solder Thru-Hole 12A Product overview: 1877481 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1877481 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Terminal Blocks- Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Wire to Board
Connectors, Interconnects -Terminal Blocks- Wire to Board
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Package: Bulk Product Status: Active Pitch: 0.200" (5.08mm) Mating Orientation: 55° (125°) Angle with Board Mounting Type: Through Hole Wire Termination: Screw - Rising Cage Clamp Housing Material: Polyamide (PA), Nylon Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Bulk
Product Status: Active
Pitch: 0.200" (5.08mm)
Mating Orientation: 55° (125°) Angle with Board
Mounting Type: Through Hole
Wire Termination: Screw - Rising Cage Clamp
Housing Material: Polyamide (PA), Nylon
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-6723-ND 371-1877481
Product Name Wire to Board 12A Electronic Connector Connectors, Interconnects -Terminal Blocks- Wire to Board
Termination Screw - Rising Cage Clamp Screw
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Contact Size (AWG) 14 to 30 AWG
Unlock Full Specs
to access all available technical data