PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1877481

Description
TERM BLOCK 2POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6723-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6723-ND
Terminal Blocks - Wire to Board 277-6723-ND
TERM BLOCK 2POS 55DEG 5.08MM PCB

TERM BLOCK 2POS 55DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1877481 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1877481
Fixed Terminal Blocks 1877481
Fixed Terminal Blocks SMKDSNF 1 5/ 2-5 08

Fixed Terminal Blocks SMKDSNF 1 5/ 2-5 08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6723-ND 1877481
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Fixed Terminal Blocks - 30.116/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details