5 Pos RA Solder Header, 5.08mm Pitch, 12A, 300V Product overview: 1876631 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1876631 can be used for catalog matching and distributor lookup.
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 370-1876631 | 277-14272-ND |
| Product Name | 12A 300V Electronic Connector | Headers, Plugs and Sockets |
| Termination | Solder | |
| Voltage Rating | 250 volts | |
| Current Rating | 12.0 amps | 12.0 amps |
| Connector Type | Header Connector |