PHOENIX CONTACT USA Pluggable Terminal Blocks 1875551

Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Thru Hole Invert Hdr
Datasheet
Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Thru Hole Invert Hdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1875551 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1875551
Pluggable Terminal Blocks 1875551
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 15 Pos 3.81mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1875551
Product Name Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details