TERM BLOCK HDR 8POS VERT 3.81MM
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Thru Hole Invert Hdr
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6507-ND | 1875483 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Solder | Through Hole |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |
| # of Contacts | 8 | 8 |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |