TERM BLOCK HDR 2POS VERT 3.81MM
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Thru Hole Invert Hdr
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6687-ND | 1761560 | 1875425 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | PCB | Through hole | |
| Termination Options | Solder | Solder | Through Hole |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | |
| # of Contacts | 2 | 2 | 2 |