Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1875250

Description
Pluggable Terminal Blocks GMVSTBW 2,5/ 2- ST BD:13,14
Datasheet
Description
Pluggable Terminal Blocks GMVSTBW 2,5/ 2- ST BD:13,14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1875250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1875250
Pluggable Terminal Blocks 1875250
Pluggable Terminal Blocks GMVSTBW 2,5/ 2- ST BD:13,14

Pluggable Terminal Blocks GMVSTBW 2,5/ 2- ST BD:13,14

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1875250
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers