PHOENIX CONTACT USA Headers, Plugs and Sockets 1874031

Description
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1874031-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1874031-ND
Headers, Plugs and Sockets 1874031-ND
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1874031-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details