PHOENIX CONTACT USA Pluggable Terminal Blocks 1873427

Description
Pluggable Terminal Blocks 9 Pos 5.08mm Invert Plug 24-12AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 9 Pos 5.08mm Invert Plug 24-12AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1873427 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873427
Pluggable Terminal Blocks 1873427
Pluggable Terminal Blocks 9 Pos 5.08mm Invert Plug 24-12AWG Spring

Pluggable Terminal Blocks 9 Pos 5.08mm Invert Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1873427
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers