"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
10 Pos Spring Cage Terminal Block, 12A, 250V, 5.08mm Pitch, ST Product overview: 1873281 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1873281 can be used for catalog matching and distributor lookup.
TERM BLOCK PLUG 10POS STR 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6425-ND | 370-1873281 | 1873281 | 15X1486 |
| Product Name | Headers, Plugs and Sockets | 12A 250V Electronic Connector | Headers, Plugs and Sockets | Phoenix Contact |
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Current Rating | 12.0 amps | 12.0 amps | 10.0 amps | |
| Contact Size (AWG) | 12 to 26 AWG |