PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1873265

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6899-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6899-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6899-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761158
Pluggable Terminal Blocks 1761158
Phoenix Contact 1873265

Phoenix Contact 1873265

Supplier's Site
Pluggable Terminal Blocks - 1761431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761431
Pluggable Terminal Blocks 1761431
Phoenix Contact 1873265

Phoenix Contact 1873265

Supplier's Site
Pluggable Terminal Blocks - 1873265 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873265
Pluggable Terminal Blocks 1873265
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6899-ND 1761158 1873265
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount; PCB; Panel mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details