PHOENIX CONTACT USA Headers, Plugs and Sockets 1873252

Description
"7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-12372-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-12372-ND
Headers, Plugs and Sockets 277-12372-ND
"7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332279-1873252 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332279-1873252
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332279-1873252
Manufacturer: Phoenix Contact Win Source Part Number: 1332279-1873252 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: FKC 2,5/ 7-STF-5,08,FKC2,5/7- STF-5,08,277-12372,1 873252-ND RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332279-1873252
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange, Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: FKC 2,5/ 7-STF-5,08,FKC2,5/7-STF-5,08,277-12372,1873252-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-12372-ND 1332279-1873252
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data