PHOENIX CONTACT USA Pluggable Terminal Blocks 1873236

Description
Phoenix Contact 1873236
Request a Quote Datasheet
Description
Phoenix Contact 1873236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1761459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761459
Pluggable Terminal Blocks 1761459
Phoenix Contact 1873236

Phoenix Contact 1873236

Supplier's Site
Pluggable Terminal Blocks - 1761156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761156
Pluggable Terminal Blocks 1761156
Phoenix Contact 1873236

Phoenix Contact 1873236

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6888-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6888-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6888-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1873236 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873236
Pluggable Terminal Blocks 1873236
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1761459 277-6888-ND 1873236
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Panel Mount; PCB; Panel mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details