PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1873207

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6278-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6278-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6278-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761546
Pluggable Terminal Blocks 1761546
Phoenix Contact 1873207

Phoenix Contact 1873207

Supplier's Site
Pluggable Terminal Blocks - 1873207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873207
Pluggable Terminal Blocks 1873207
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6278-ND 1761546 1873207
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount; PCB; Panel mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details