PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1873171

Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1353-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1353-ND
TERM BLOCK PLUG 14POS STR 5.08MM

TERM BLOCK PLUG 14POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1873171 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873171
Pluggable Terminal Blocks 1873171
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 14 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1353-ND 1873171
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.262/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details