TERM BLOCK PLUG 2POS STR 5.08MM
250V 12A 2 1 5.08mm 1x2P Green Plug P=5.08mm Pluggable System Terminal Block ROHS
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring
Phoenix Contacts Spring Cage Plug Connector
Features
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7802771 | 277-1341-ND | 1873058 | 1873058 | 70055417 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block | Pluggable Terminal Blocks | PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 2 Positions |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | ||
| Termination Options | Spring Clamp; Spring cage | Screw Clamp; Spring Clamp | Push-In | ||
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| # of Contacts | 2 | 2 | 2 |