PHOENIX CONTACT USA Terminal Blocks - Specialized 1873016

Description
TERM BLK PLUG 4POS 5.08MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 5.08MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-14262-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-14262-ND
Terminal Blocks - Specialized 277-14262-ND
TERM BLK PLUG 4POS 5.08MM GRAY

TERM BLK PLUG 4POS 5.08MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 1873016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1873016
DIN Rail Terminal Blocks 1873016
DIN Rail Terminal Blocks Feed-thru modular terminal block

DIN Rail Terminal Blocks Feed-thru modular terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14262-ND 1873016
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant UL Listing Mark; VDE Component Mark; CUL, UL
Terminal Block Type Dual level DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Through terminal block - 2000-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details