PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869651

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-18514-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-18514-ND
Terminal Blocks - Wire to Board 277-18514-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869651 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869651
Fixed Terminal Blocks 1869651
Fixed Terminal Blocks MKDSN 1.5/ 3-5.08 BK

Fixed Terminal Blocks MKDSN 1.5/ 3-5.08 BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18514-ND 1869651
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Terminal Blk/Strip Wiring Dev - 333653 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Spring Clamp
View Details