"9 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"
9 Pos Terminal Block, 400V, 13.5A, 5.08mm Pitch, Thru-Hole Product overview: 1869282 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 13.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 13.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1869282 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1334625-1869282
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 100
Mounting: Through Hole
Current: 10 A
Mating Orientation: 55° (125°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 277-6635,SMKDSN1,5/9
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6635-ND | 371-1869282 | 1334625-1869282 |
| Product Name | Wire to Board | 400V 13.5A Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 14 to 30 AWG |