PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869279

Description
TERM BLOCK 8POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5855-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5855-ND
Terminal Blocks - Wire to Board 277-5855-ND
TERM BLOCK 8POS 55DEG 5.08MM PCB

TERM BLOCK 8POS 55DEG 5.08MM PCB

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV - 70054404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV
70054404
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV 70054404
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Allows Several Terminal Rows to Be Arranged One Behind the Other Angled 55° to the Normal Direction Voltage: 300, Amps:10, AWG: 30-14

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Allows Several Terminal Rows to Be Arranged One Behind the Other
  • Angled 55° to the Normal Direction
  • Voltage: 300, Amps:10, AWG: 30-14
Supplier's Site
Fixed Terminal Blocks - 1869279 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869279
Fixed Terminal Blocks 1869279
Fixed Terminal Blocks 8P 5.08mm 145DEG

Fixed Terminal Blocks 8P 5.08mm 145DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5855-ND 70054404 1869279
Product Name Terminal Blocks - Wire to Board Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV Fixed Terminal Blocks
Mounting Options PCB PCB PCB
# of Contacts 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 Degrees 55 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.621 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers