PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869253

Description
TERM BLOCK 6POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5904-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5904-ND
Terminal Blocks - Wire to Board 277-5904-ND
TERM BLOCK 6POS 55DEG 5.08MM PCB

TERM BLOCK 6POS 55DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869253 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869253
Fixed Terminal Blocks 1869253
Fixed Terminal Blocks 6P 5.08mm 145DEG

Fixed Terminal Blocks 6P 5.08mm 145DEG

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV - 70054960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV
70054960
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV 70054960
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Allows Several Terminal Rows to Be Arranged One Behind the Other Angled 55° to the Normal Direction Voltage: 300, Amps:10, AWG: 30-14

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Allows Several Terminal Rows to Be Arranged One Behind the Other
  • Angled 55° to the Normal Direction
  • Voltage: 300, Amps:10, AWG: 30-14
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5904-ND 1869253 70054960
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg 55 Degrees
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers