Fixed Terminal Blocks 4P 5.08mm 145DEG
TERM BLOCK 4POS 55DEG 5.08MM PCB
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1869237 | 277-5825-ND | 70054401 |
Product Name | Fixed Terminal Blocks | Terminal Blocks - Wire to Board | Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 4; Screw; Solder; 4 kV |
Termination Options | Screw Clamp; Screw | Screw Clamp; Fixed/Solder | |
Approvals | VDE Component Mark; UL 94 V-0 | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
Terminal Block Type | Fixed Terminal Blocks | Single Feed Through | |
# of Contacts | 4 | 4 | |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |