PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869127

Description
TERM BLOCK 8POS 55DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 55DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6476-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6476-ND
Terminal Blocks - Wire to Board 277-6476-ND
TERM BLOCK 8POS 55DEG 5MM PCB

TERM BLOCK 8POS 55DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869127 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869127
Fixed Terminal Blocks 1869127
Fixed Terminal Blocks 8P 5mm 145DEG

Fixed Terminal Blocks 8P 5mm 145DEG

Buy Now Datasheet
Fixed Terminal Blocks 8P 5mm 145DEG - 629-1869127 - Utmel Electronic Limited
Hong Kong, China
Fixed Terminal Blocks 8P 5mm 145DEG
629-1869127
Fixed Terminal Blocks 8P 5mm 145DEG 629-1869127
Fixed Terminal Blocks 8P 5mm 145DEG

Fixed Terminal Blocks 8P 5mm 145DEG

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6476-ND 1869127 629-1869127
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Fixed Terminal Blocks 8P 5mm 145DEG
Mounting Options PCB PCB Through Hole
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg 180°; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
PCB Terminal Blocks - 1731627 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2086-3104/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers