PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869088

Description
TERM BLOCK 4POS 55DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 55DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6424-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6424-ND
Terminal Blocks - Wire to Board 277-6424-ND
TERM BLOCK 4POS 55DEG 5MM PCB

TERM BLOCK 4POS 55DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869088
Fixed Terminal Blocks 1869088
Fixed Terminal Blocks 4P 5mm 145DEG

Fixed Terminal Blocks 4P 5mm 145DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6424-ND 1869088
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Through terminal block - 2002-6401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details