PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869062

Description
TERM BLOCK 2POS 55DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 55DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6200-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6200-ND
Terminal Blocks - Wire to Board 277-6200-ND
TERM BLOCK 2POS 55DEG 5MM PCB

TERM BLOCK 2POS 55DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869062 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869062
Fixed Terminal Blocks 1869062
Fixed Terminal Blocks 2P 5mm 145DEG

Fixed Terminal Blocks 2P 5mm 145DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6200-ND 1869062
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444113 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-8195-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers