PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1868160

Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14256-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14256-ND
Terminal Blocks - Wire to Board 277-14256-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1868160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1868160
Fixed Terminal Blocks 1868160
Fixed Terminal Blocks MKDSFW 1.5/ 6-3.5

Fixed Terminal Blocks MKDSFW 1.5/ 6-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14256-ND 1868160
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 30.362 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details