"5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 5P TOP ENTRY 3.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1868157-ND | 1868157 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.51 mm (0.1380 inch) | |
| Contact Size (AWG) | 14 to 30 AWG | 14 to 30 AWG |