2 Pos 7.62mm Thru-Hole Terminal Block, 32A, 500V, Green Product overview: 1868076 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 500V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1868076 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Package: Bulk
Product Status: Active
Pitch: 0.300" (7.62mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Wire Termination: Screw - Rising Cage Clamp
Features: Interlocking (Side)
Housing Material: Polyamide (PA), Nylon
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
TERM BLK 2P SIDE ENT 7.62MM PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1868076 | 277-5840-ND | 1868076 | |
| Product Name | 32A 500V Electronic Connector | Connectors, Interconnects -Terminal Blocks- Wire to Board | Wire to Board | Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp | ||
| Voltage Rating | 500 volts | 300 volts | ||
| Current Rating | 32.0 amps | 30.0 amps | ||
| Connector Type | Wire to Board Connector | Wire to Board Connector |