PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1868076

Description
TERM BLK 2P SIDE ENT 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5840-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5840-ND
Terminal Blocks - Wire to Board 277-5840-ND
TERM BLK 2P SIDE ENT 7.62MM PCB

TERM BLK 2P SIDE ENT 7.62MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8717646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8717646
Pluggable Terminal Blocks 8717646
Phoenix Contact 1868076

Phoenix Contact 1868076

Supplier's Site
Fixed Terminal Blocks - 1868076 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1868076
Fixed Terminal Blocks 1868076
Fixed Terminal Blocks MKDS 5/ 2-7 62

Fixed Terminal Blocks MKDS 5/ 2-7 62

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5840-ND 8717646 1868076
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSPXX04N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers