PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1864558

Description
TERM BLOCK 14POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 14POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12211-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12211-ND
Terminal Blocks - Wire to Board 277-12211-ND
TERM BLOCK 14POS 45DEG 5MM PCB

TERM BLOCK 14POS 45DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1864558 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864558
Fixed Terminal Blocks 1864558
Fixed Terminal Blocks SPTAF 1/14-5,0-LL

Fixed Terminal Blocks SPTAF 1/14-5,0-LL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12211-ND 1864558
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 14 14
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers